TE Connectivity Backplane Connector Contacts 194032-6

Description
Contact Silver Power Socket 10 AWG Crimp
Request a Quote Datasheet
Description
Contact Silver Power Socket 10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - A135352-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A135352-ND
Backplane Connector Contacts A135352-ND
Contact Silver Power Socket 10 AWG Crimp

Contact Silver Power Socket 10 AWG Crimp

Buy Now Datasheet
Power Connectors - 194032-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
194032-6
Power Connectors 194032-6
SKT ASSY, 3MM, 10 AWG

SKT ASSY, 3MM, 10 AWG

Buy Now
Singapore, Singapore
25A Electronic Connector
332-194032-6
25A Electronic Connector 332-194032-6
Power Contact, Female, Crimp, 25A, 10AWG, Silver Product overview: 194032-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-194032-6 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 25A, 10AWG, Silver Product overview: 194032-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-194032-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Skt Assy, 3Mm, 10 Awg Rohs Compliant Amp - Te Connectivity - 12H1161 - Newark, An Avnet Company
Chicago, IL, United States
Skt Assy, 3Mm, 10 Awg Rohs Compliant Amp - Te Connectivity
12H1161
Skt Assy, 3Mm, 10 Awg Rohs Compliant Amp - Te Connectivity 12H1161
SKT ASSY, 3MM, 10 AWG ROHS COMPLIANT: YES

SKT ASSY, 3MM, 10 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135352-ND 194032-6 332-194032-6 12H1161
Product Name Backplane Connector Contacts Power Connectors 25A Electronic Connector Skt Assy, 3Mm, 10 Awg Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details