TE Connectivity Solid State Lighting Connectors - 1954289-3 1954289-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 854267-1954289-3 Features: SSL Connector 6 Position Package: Reel - TR Family Name: 1954289 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1954289-3-SI, A99125DKR, 19542893, A99125CT, -1954289-3-LSI, A99125TR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854267-1954289-3 Features: SSL Connector 6 Position Package: Reel - TR Family Name: 1954289 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1954289-3-SI, A99125DKR, 19542893, A99125CT, -1954289-3-LSI, A99125TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connectors - 1954289-3 - 854267-1954289-3 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 1954289-3
854267-1954289-3
Solid State Lighting Connectors - 1954289-3 854267-1954289-3
Manufacturer: TE Connectivity Win Source Part Number: 854267-1954289-3 Features: SSL Connector 6 Position Package: Reel - TR Family Name: 1954289 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1954289-3-SI, A99125DKR, 19542893, A99125CT, -1954289-3-LSI, A99125TR

Manufacturer: TE Connectivity
Win Source Part Number: 854267-1954289-3
Features: SSL Connector 6 Position
Package: Reel - TR
Family Name: 1954289
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1954289-3-SI, A99125DKR, 19542893, A99125CT, -1954289-3-LSI, A99125TR

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99125CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99125CT-ND
Solid State Lighting Connector Assemblies A99125CT-ND
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99125DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99125DKR-ND
Solid State Lighting Connector Assemblies A99125DKR-ND
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99125TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99125TR-ND
Solid State Lighting Connector Assemblies A99125TR-ND
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Singapore, Singapore
SMD 6A 125V Electronic Connector
316-1954289-3
SMD 6A 125V Electronic Connector 316-1954289-3
6 Pos 4mm RA SMD Receptacle Connector, 6A, 125V Product overview: 1954289-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1954289-3 can be used for catalog matching and distributor lookup.

6 Pos 4mm RA SMD Receptacle Connector, 6A, 125V Product overview: 1954289-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1954289-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Receptacle, 6Way, 1Row; Product Range Te Connectivity - 03P1398 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 6Way, 1Row; Product Range Te Connectivity
03P1398
Board-Board Connector, Receptacle, 6Way, 1Row; Product Range Te Connectivity 03P1398
BOARD-BOARD CONNECTOR, RECEPTACLE, 6WAY, 1ROW; Product Range:1954289 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 6WAY, 1ROW; Product Range:1954289 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 854267-1954289-3 A99125CT-ND 316-1954289-3 03P1398
Product Name Solid State Lighting Connectors - 1954289-3 Solid State Lighting Connector Assemblies SMD 6A 125V Electronic Connector Board-Board Connector, Receptacle, 6Way, 1Row; Product Range Te Connectivity
Connector Type Blade and Receptacle, Hermaphroditic
Mounting Board Edge, Surface Mount, Right Angle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data