2 Pos Blade/Socket Power Connector, 6A, 125V, SMD/SMT, RA Product overview: 1954289-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1954289-1 can be used for catalog matching and distributor lookup.
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
Win Source Part Number: 1364458-1954289-1
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Base Product Number: 1954289
Mounting Type: Board Edge, Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 6A
Contact Finish: Tin
Style: Board to Board
Connector Type: Blade and Receptacle, Hermaphroditic
Number of Positions: 2
Termination: Solder
Contact Material: Copper Alloy
Voltage Rating: 125V
Housing Color: Natural
Pitch: 0.157" (4.00mm)
Housing Material: Liquid Crystal Polymer (LCP)
CONNECTOR,BLADE & RECPT 2 POS ROHS COMPLIANT: YES
CONNECTOR, RCPT, 2POS, 1ROWS, 4MM ROHS COMPLIANT: YES
CONN SSL RCPT & BLADE 2POS 4MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1954289-1 | A99123TR-ND | 1364458-1954289-1 | 82AC1126 | 1954289-1 |
| Product Name | SMD 6A 125V Electronic Connector | Solid State Lighting Connector Assemblies | Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies | Connector,blade & Recpt 2 Pos Rohs Compliant Te Connectivity | Solid State Lighting Connector Assemblies |
| Termination | SMD/SMT | Solder | Solder | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts | ||
| Current Rating | 6.0 amps | 6.0 amps | 6.0 amps |