TE Connectivity Rectangular Connector Contacts 1-962919-1

Description
Tab Contact Tin 12 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Tin 12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142415TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142415TR-ND
Rectangular Connector Contacts A142415TR-ND
Tab Contact Tin 12 AWG Crimp

Tab Contact Tin 12 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A142415CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142415CT-ND
Rectangular Connector Contacts A142415CT-ND
Tab Contact Tin 12 AWG Crimp

Tab Contact Tin 12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1-962919-1
Automotive Electronic Connector 332-1-962919-1
Contact PIN Crimp ST Cable Mount 4AWG T/R Automotive Product overview: 1-962919-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-962919-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 4AWG T/R Automotive Product overview: 1-962919-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-962919-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Pin, 4Awg, Crimp; Product Range Amp - Te Connectivity - 14R4531 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 4Awg, Crimp; Product Range Amp - Te Connectivity
14R4531
Automotive Contact, Pin, 4Awg, Crimp; Product Range Amp - Te Connectivity 14R4531
AUTOMOTIVE CONTACT, PIN, 4AWG, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, 4AWG, CRIMP; Product Range:Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:AMP Timer Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, 4Awg, Crimp Rohs Compliant Amp - Te Connectivity - 69AH4060 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 4Awg, Crimp Rohs Compliant Amp - Te Connectivity
69AH4060
Automotive Contact, Pin, 4Awg, Crimp Rohs Compliant Amp - Te Connectivity 69AH4060
AUTOMOTIVE CONTACT, PIN, 4AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, PIN, 4AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142415TR-ND 332-1-962919-1 14R4531 69AH4060
Product Name Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Pin, 4Awg, Crimp; Product Range Amp - Te Connectivity Automotive Contact, Pin, 4Awg, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XG4 Flat Cable Connectors - XG4T-2604 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers