TE Connectivity Multi Purpose 193991-4

Description
Pin Contact Silver Crimp 8 AWG Power, Stamped
Request a Quote Datasheet
Description
Pin Contact Silver Crimp 8 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A112897-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A112897-ND
Multi Purpose A112897-ND
Pin Contact Silver Crimp 8 AWG Power, Stamped

Pin Contact Silver Crimp 8 AWG Power, Stamped

Buy Now Datasheet
Connectors - 193991-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
193991-4
Connectors 193991-4
PIN ASSY. TPE XII

PIN ASSY. TPE XII

Buy Now
Contacts - 193991-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
193991-4
Contacts 193991-4
PIN ASSY. TPE XII

PIN ASSY. TPE XII

Buy Now
Swedesboro, NJ, United States
Contacts
193991-4
Contacts 193991-4
Type XII High Current

Type XII High Current

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1027637-193991-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1027637-193991-4
Connectors, Interconnects - Contacts - Multi Purpose 1027637-193991-4
Win Source Part Number: 1027637-193991-4 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: Multimate XII Type: Power, Stamped Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Package: Bulk Wire Gauge: 8 AWG Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Pin Standard Package: 1,250 Alternative Parts (Cross-Reference): 66259-4; 647879-1; 193844-1; T 3400 001; AC3MM; AC5MJ193991-4.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A112897,-193991-4-SI ,-193991-4-LSI,19399 1-4-ND Base Product Number: 193991

Win Source Part Number: 1027637-193991-4
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: Multimate XII
Type: Power, Stamped
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)
Package: Bulk
Wire Gauge: 8 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 1,250
Alternative Parts (Cross-Reference): 66259-4; 647879-1; 193844-1; T 3400 001; AC3MM; AC5MJ193991-4.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A112897,-193991-4-SI,-193991-4-LSI,193991-4-ND
Base Product Number: 193991

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-193991-4
Electronic Connector 332-193991-4
PIN ASSY. TPE XII Product overview: 193991-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193991-4 can be used for catalog matching and distributor lookup.

PIN ASSY. TPE XII Product overview: 193991-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-193991-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 8Awg, Crimp; Product Range Amp - Te Connectivity - 90B3338 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 8Awg, Crimp; Product Range Amp - Te Connectivity
90B3338
Contact, Pin, 8Awg, Crimp; Product Range Amp - Te Connectivity 90B3338
CONTACT, PIN, 8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, CPC Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, 8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, CPC Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112897-ND 193991-4 193991-4 1027637-193991-4 332-193991-4 90B3338
Product Name Multi Purpose Connectors Contacts Connectors, Interconnects - Contacts - Multi Purpose Electronic Connector Contact, Pin, 8Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 8 AWG ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details