TE Connectivity Contacts 193844-1

Description
PIN ASSY. 14 AWG
Request a Quote Datasheet
Description
PIN ASSY. 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 193844-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
193844-1
Contacts 193844-1
PIN ASSY. 14 AWG

PIN ASSY. 14 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
193844-1
Contacts 193844-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
193844-1
Contacts 193844-1
Contacts

Contacts

Buy Now
Multi Purpose - 193844-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
193844-1-ND
Multi Purpose 193844-1-ND
Pin Contact Silver Crimp 14 AWG Power

Pin Contact Silver Crimp 14 AWG Power

Buy Now Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity - 50B506 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity
50B506
Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity 50B506
CONTACT, PIN, 14AWG, CRIMP; Product Range:Type II/III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Type II/III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 193844-1 193844-1-ND 50B506
Product Name Contacts Multi Purpose Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Connector - 8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details