Switch SPDT Panel Mount, Snap-In
SWITCH SNAP ACTION SPDT 10A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | CKN10461-ND | DS1D6CQ3 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -40 to 85 C (-40 to 185 F) |