Win Source Part Number: 1113083-E19-00A
Category: Switches>Limit Switches
Series: E
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 960
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 6,000 Cycles
Operating Force: 850gf
Pretravel: 0.050" (1.27mm)
Differential Travel: 0.015" (0.38mm)
Overtravel: 0.079" (2.0mm)
Operating Position: 0.285" (7.24mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9040
Mfr: ZF Electronics
Other Names: 0E1900A0,0E19-00A0,0
SWITCH SNAP ACTION DPDT 15A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CH320-ND | 1113083-E19-00A | E19-00A |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | ||
| Operating Temp | -40 to 105 C (-40 to 221 F) |