SWITCH SNAP ACTION SPDT 50MA 30V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 85-DGG3-E4LC-ND |
| Product Name | Limit Switches |
| Contact Type | Mantained Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | PC Pin |
| Operating Temp | -25 to 125 C (-13 to 257 F) |