Switch DPDT Panel Mount, Snap-In
SWITCH SNAP ACT DPDT 100MA 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | CKN10494-ND | DS2F5BQ1 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -40 to 85 C (-40 to 185 F) |