MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.
SWITCH SNAP ACTION DPDT 10A 125V
Limit Switches Top Rollr Arm Actutr Adjst w/Steel Roller
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | DTE6-2RQ2 | 480-6975-ND | DTE6-2RQ2 | DTE6-2RQ2 | DTE6-2RQ2 |
| Product Name | MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Roller Arm Actuator, Adjustable with Steel Roller, 2NC 2NO DPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Linear Actuator Types | Roller Lever / Leaf | ||||
| Orientation | Side Mounted Actuator | ||||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA |