SWITCH SNAP ACT SPST-NO 0.1A 30V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 108-DDS004-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | Gull Wing |