Eaton Corporation - Sensors Straight Lever E47CMS22

Description
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE
Request a Quote Datasheet
Description
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Lever - E47CMS22 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Straight Lever
E47CMS22
Straight Lever E47CMS22
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet
Limit Switches - 5730-E47CMS22-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
5730-E47CMS22-ND
Limit Switches 5730-E47CMS22-ND
MICRO LIMIT SWITCH,STR LEV,SCR ,

MICRO LIMIT SWITCH,STR LEV,SCR ,

Buy Now Datasheet
CHGP Miniature Limit Switches - E47CMS22 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Miniature Limit Switches
E47CMS22
CHGP Miniature Limit Switches E47CMS22
MICRO LIMIT SWITCH,STR LEV,SCR ,20A

MICRO LIMIT SWITCH,STR LEV,SCR ,20A

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors DigiKey Galco Industrial Electronics
Product Category Linear Limit Switches Rotary Limit Switches Rotary Limit Switches
Product Number E47CMS22 5730-E47CMS22-ND E47CMS22
Product Name Straight Lever Limit Switches CHGP Miniature Limit Switches
Switch Type Electromechanical
Contact Type Momentary Contact Mantained Contact
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Linear Actuator Types Standard Lever / Leaf
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Limit Switches - 2695433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Electromechanical Limit Switch, Rotate From 13050 - 13350 Degrees - S9200A-G163-44 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 05 - AZ 05 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details