| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | CH329-ND | E20-00M |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -40 to 105 C (-40 to 221 F) |