Producto Electric Corp. Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2 1/2 INCH TRADE SIZE STANDARD PACKAGE 1 INSTALLATION CLAMP ON, MAST | |
| 2 INCH TRADE SIZE STANDARD PACKAGE 1 INSTALLATION CLAMP ON, MAST | |
| 45 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 25 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| 90 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| BRONZE BRAID, BRASS TUBE MATERIAL 10 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 10 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 15 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 27 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 30 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 4 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 6 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 6 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 8 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE,... | |
| BRONZE BRAID, BRASS TUBE MATERIAL 8 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 1/2 INCH HUB SIZE 3 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 1/2 INCH HUB SIZE 4 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 1/2 INCH HUB SIZE 5 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 3 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 4 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 1/2 INCH HUB SIZE 3 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 1/2 INCH HUB SIZE 5 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 3 HUB(S)... | |
| DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S)... | |
| DIE CAST ZINC MATERIAL 1 INCH TRADE SIZE INSTALLATION CLOSURE PLUG | |
| DIE CAST ZINC MATERIAL 1.38 INCH DIA X 1.51 INCH L SIZE RIGID CONDUIT/LIQUIDTIGHT CONDUIT USED ON RIGID TO LIQUIDTIGHT CONDUIT INSTALLATION 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT... | |
| DIE CAST ZINC MATERIAL 1.39 INCH DIA X 1.64 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE... | |
| DIE CAST ZINC MATERIAL 1.55 INCH DIA X 1.35 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 1.71 INCH DIA X 1.43 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 1.72 INCH DIA X 1.61 INCH L SIZE RIGID CONDUIT/LIQUIDTIGHT CONDUIT USED ON RIGID TO LIQUIDTIGHT CONDUIT INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT... | |
| DIE CAST ZINC MATERIAL 1.72 INCH DIA X 1.75 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE... | |
| DIE CAST ZINC MATERIAL 1/2 INCH TRADE SIZE INSTALLATION CLOSURE PLUG | |
| DIE CAST ZINC MATERIAL 2.05 INCH DIA X 1.64 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 2.41 INCH DIA X 1.69 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 2.43 INCH DIA X 1.68 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 3.03 INCH DIA X 2.15 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 3.62 INCH DIA X 2.58 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 3/4 INCH TRADE SIZE INSTALLATION CLOSURE PLUG | |
| DIE CAST ZINC MATERIAL 4.13 INCH DIA X 2.19 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 5 INCH DIA X 2.65 INCH L SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| DIE CAST ZINC MATERIAL 5.5 INCH DIA X 2.6 INCH L SIZE RIGID CONDUIT/IMC USED ON 4 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION... | |
| GALVANIZED STEEL MATERIAL 2.2 INCH 0.57 INCH 0.75 INCH EMT CONDUIT USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 2.4 INCH 0.75 INCH 0.8 INCH RIGID CONDUIT/IMC USED ON 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 2.59 INCH 0.75 INCH 0.89 INCH RIGID CONDUIT/IMC USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 2.72 INCH 0.64 INCH 0.95 INCH EMT CONDUIT USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 2.88 INCH 0.75 INCH 1.07 INCH RIGID CONDUIT/IMC USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 3.02 INCH 0.69 INCH 1.15 INCH EMT CONDUIT USED ON 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 3.25 INCH 0.75 INCH 1.32 INCH RIGID CONDUIT/IMC USED ON 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 3.68 INCH 0.76 INCH 1.5 INCH EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 4.15 INCH 0.87 INCH 1.63 INCH RIGID CONDUIT/IMC USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 4.25 INCH 0.88 INCH 1.71 INCH EMT CONDUIT USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 4.75 INCH 1 INCH 1.92 INCH RIGID CONDUIT/IMC USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 4.87 INCH 1 INCH 2.16 INCH EMT CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 5.13 INCH 1 INCH 2.32 INCH RIGID CONDUIT/IMC USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 5.86 INCH 1 INCH 2.92 INCH RIGID CONDUIT/EMT CONDUIT/IMC USED ON 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 6.53 INCH 1 INCH 3.5 INCH RIGID CONDUIT/EMT CONDUIT/IMC USED ON 25 STANDARD PACKAGE 3 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 7.46 INCH 1 INCH 4 INCH RIGID CONDUIT/EMT CONDUIT/IMC USED ON 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 7.96 INCH 1 INCH 4.5 INCH RIGID CONDUIT/EMT CONDUIT/IMC USED ON 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 8.5 INCH 0.75 INCH 5.6 INCH RIGID CONDUIT/IMC USED ON 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| GALVANIZED STEEL MATERIAL 9.38 INCH 0.75 INCH 6.5 INCH RIGID CONDUIT/IMC USED ON 5 STANDARD PACKAGE 6 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL | |
| HARDENED ZINC PLATED STEEL MATERIAL 2.18 INCH 1.08 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION NAIL NSF MODEL | |
| HARDENED ZINC PLATED STEEL MATERIAL 2.21 INCH 1.65 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION NAIL NSF MODEL | |
| HARDENED ZINC PLATED STEEL MATERIAL 2.25 INCH 1.43 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION NAIL NS MODEL | |
| HARDENED ZINC PLATED STEEL MATERIAL 2.3 INCH 1.35 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION NAIL NSF MODEL | |
| HARDENED ZINC PLATED STEEL MATERIAL 2.32 INCH 1.1 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION NAIL NS MODEL | |
| HARDENED ZINC PLATED STEEL MATERIAL 2.36 INCH 1.53 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION NAIL NS MODEL | |
| HEAVY GAUGE STEEL MATERIAL 0.67 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 1.51 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 1000 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 1.75 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 1000 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 2.23 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 500 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 4.49 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 1.75 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 1000 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 2.23 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 500 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 4.49 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 2.23 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 500 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 4.49 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.56 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.69 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.69 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.69 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.69 INCH ID X 4.49 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.69 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.69 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.99 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.99 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.99 INCH ID X 4.49 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.99 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 1.99 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 2.43 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 2.43 INCH ID X 4.49 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 2.43 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 2.43 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 2.94 INCH ID X 4.49 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 100 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 2.94 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 2.94 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 3.5 INCH ID X 5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 3.56 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| HEAVY GAUGE STEEL MATERIAL 4.05 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD... | |
| LONG LINE TYPE PVC MATERIAL 1.44 INCH 1.44 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 1.62 INCH 1.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 2 INCH 2 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 70 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 2.25 INCH 2.25 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 2.5 INCH 2.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 3 INCH 3 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 3.25 INCH 3.25 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 3.31 INCH 3.31 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 4.5 INCH 4.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE... | |
| LONG LINE TYPE PVC MATERIAL 4.87 INCH 4.87 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE... | |
| MALLEABLE IRON MATERIAL 0.4 INCH RIGID CONDUIT/IMC USED ON 1.13 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.4 INCH RIGID CONDUIT/IMC USED ON 1.4 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 1.68 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 2.06 INCH DIAMETER 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 2.3 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 2.77 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.88 INCH RIGID CONDUIT/IMC USED ON 3.88 INCH DIAMETER 25 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 4.43 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 5.03 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6.25 INCH DIAMETER 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 7.37 INCH DIAMETER 5 STANDARD PACKAGE 6 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL | |
| MALLEABLE IRON MATERIAL 1.1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.11 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.12 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.13 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.15 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.22 INCH DIA X 0.95 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 500 STANDARD PACKAGE... | |
| MALLEABLE IRON MATERIAL 1.57 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.62 INCH DIA X 1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE... | |
| MALLEABLE IRON MATERIAL 1.62 INCH DIA X 1.03 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE... | |
| MALLEABLE IRON MATERIAL 1.69 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.72 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.93 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.95 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 1.98 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.01 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.03 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.07 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.07 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.07 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.1 INCH DIA X 1.22 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE... | |
| MALLEABLE IRON MATERIAL 2.1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.1 INCH L SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL... | |
| MALLEABLE IRON MATERIAL 2.25 INCH DIA X 1.15 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE... | |
| MALLEABLE IRON MATERIAL 2.47 INCH DIA X 1.28 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE... | |
| MALLEABLE IRON MATERIAL 2.81 INCH DIA X 1.23 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE... | |
| MALLEABLE IRON MATERIAL 2.84 INCH DIA X 1.23 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 15 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL SIZE 7.18 INCH DIAMETER X 2.56... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL SIZE 6.18 INCH DIAMETER X 2.37... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL SIZE 3.62 INCH DIAMETER X 1.81... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL SIZE 2.81 INCH DIAMETER X 1.5... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL SIZE 1.75 INCH DIAMETER X 1.18... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL SIZE 2.5 INCH DIAMETER X 1.5... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL SIZE 2.12 INCH DIAMETER X 1.18... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL SIZE 3.87 INCH DIAMETER X 1.94... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL SIZE 4.44 INCH DIAMETER X 2.09... | |
| MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL SIZE 5.25 INCH DIAMETER X 2.37... | |
| PVC MATERIAL 12.68 INCH 12.68 LENGTH IN INCH 12.68 INCH 12.68 WIDTH IN INCH 4.25 INCH 4.25 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 2 STANDARD PACKAGE... | |
| PVC MATERIAL 12.68 INCH 12.68 LENGTH IN INCH 12.68 INCH 12.68 WIDTH IN INCH 6.5 INCH 6.5 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 2 STANDARD PACKAGE... | |
| PVC MATERIAL 4.37 INCH 4.37 LENGTH IN INCH 4.37 INCH 4.37 WIDTH IN INCH 2.19 INCH 2.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 10 STANDARD PACKAGE... | |
| PVC MATERIAL 4.37 INCH 4.37 LENGTH IN INCH 4.37 INCH 4.37 WIDTH IN INCH 4.19 INCH 4.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 10 STANDARD PACKAGE... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE 1 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSC STYLE 1 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE 1 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 3 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSCC STYLE 1 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE .5 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSC STYLE .5 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE .5 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 3 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSCC STYLE .5 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE .75 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSC STYLE .75 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE .75 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSCC STYLE .75 HUB SIZE IN INCH... | |
| PVC MATERIAL 4.62 INCH 2.87 INCH 2.87 INCH W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FDB STYLE | |
| PVC MATERIAL 6.37 INCH 6.37 LENGTH IN INCH 6.37 INCH 6.37 WIDTH IN INCH 4.19 INCH 4.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 10 STANDARD PACKAGE... | |
| PVC MATERIAL 6.37 INCH 6.37 LENGTH IN INCH 6.37 INCH 6.37 WIDTH IN INCH 6.19 INCH 6.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 5 STANDARD PACKAGE... | |
| PVC MATERIAL 8.81 INCH 8.81 LENGTH IN INCH 8.81 INCH 8.81 WIDTH IN INCH 4.19 INCH 4.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 5 STANDARD PACKAGE... | |
| PVC MATERIAL 8.81 INCH 8.81 LENGTH IN INCH 8.81 INCH 8.81 WIDTH IN INCH 6.19 INCH 6.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 4 STANDARD PACKAGE... | |
| PVC MATERIAL 9 INCH 9 LENGTH IN INCH 9 INCH 9 WIDTH IN INCH 7.25 INCH 7.25 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 4 STANDARD PACKAGE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE... | |
| PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM... | |
| PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 2 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM... | |
| PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 4 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM... | |
| PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 4 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM... | |
| PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM... | |
| PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM... | |
| PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 300 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 1 SMALL END TRADE SIZE - FRACTIONAL 1-1/4 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 1-1/2 SMALL END TRADE SIZE - FRACTIONAL 2 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1-1/4 SMALL END TRADE SIZE - FRACTIONAL 1-1/2 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 1/2 SMALL END TRADE SIZE - FRACTIONAL 3/4 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 2 SMALL END TRADE SIZE - FRACTIONAL 2-1/2 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 2-1/2 SMALL END TRADE SIZE - FRACTIONAL 3 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3-1/2 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE -... | |
| REDUCER TYPE MOLDED PVC MATERIAL 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 3/4 SMALL END TRADE SIZE - FRACTIONAL 1 LARGE END TRADE SIZE -... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 14 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 15 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 18 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 35 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 60 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL... | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL... | |
| STEEL MATERIAL 0.55 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE 1000 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.6 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 500 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.7 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.7 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.7 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.71 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.82 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.82 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.82 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.85 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.88 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 0.88 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED RB MODEL | |
| STEEL MATERIAL 12.42 INCH 2-1/2 INCH / 3 INCH TRADE SIZE INSTALLATION BLANK, SCREW SC MODEL | |
| STEEL MATERIAL 15.16 INCH 3-1/2 INCH / 4 INCH TRADE SIZE INSTALLATION BLANK, SCREW SC MODEL | |
| STEEL MATERIAL 3.95 INCH 1/2 INCH TRADE SIZE INSTALLATION BLANK, SCREW SC MODEL | |
| STEEL MATERIAL 4.64 INCH 3/4 INCH TRADE SIZE INSTALLATION BLANK, SCREW SC MODEL | |
| STEEL MATERIAL 5.4 INCH 1 INCH TRADE SIZE INSTALLATION BLANK, SCREW SC MODEL | |
| STEEL MATERIAL 7.26 INCH 1-1/4 INCH / 1-1/2 INCH TRADE SIZE INSTALLATION BLANK, SCREW SC MODEL | |
| STEEL MATERIAL 9.58 INCH 2 INCH TRADE SIZE INSTALLATION BLANK, SCREW SC MODEL | |
| STRAIGHT TYPE 1.49 INCH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 14/2 TO 10/3 AWG (CABLE), 3/8 INCH (CONDUIT) CORD SIZE ARMORED/FLEX CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING MC MODEL... | |
| STRAIGHT TYPE 1.59 INCH 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 14/2 TO 10/3 AWG (CABLE), 3/8 INCH (CONDUIT) CORD SIZE ARMORED/FLEX CONDUIT/METAL CLAD CABLE DUPLEX CABLE OPENING MC MODEL... | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 100 STANDARD PACKAGE 1 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL... | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL... | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL... | |
| STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| STRAIGHT TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C | |
| TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE... | |
| TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 45 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE... | |
| TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 70 STANDARD PACKAGE 2 TO 2-1/2 INCH TRADE SIZE VPLUG MODEL | |
| TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 70 STANDARD PACKAGE 3 TO 3-1/2 INCH TRADE SIZE VPLUG MODEL | |
| TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 90 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 70 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 70 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 15.5 INCH EXPANSION LENGTH 15.5 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 15.5 INCH EXPANSION LENGTH 15.5 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 15.5 INCH EXPANSION LENGTH 15.5 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 17.5 INCH EXPANSION LENGTH 17.5 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 9 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 18 INCH EXPANSION LENGTH 18 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 18.5 INCH EXPANSION LENGTH 18.5 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 6 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 21 INCH EXPANSION LENGTH 21 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 1 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH... | |
| TWO PIECE TYPE PVC MATERIAL 21 INCH EXPANSION LENGTH 21 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 1 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH... |
| << Prev |