Producto Electric Corp. Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13... | |
| C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16... | |
| C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE... | |
| HEAT TREATED SPRING STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL MINERALLAC. BRAND SUPPLIED WITH SCREW... | |
| I TYPE MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW... | |
| I TYPE MALLEABLE IRON MATERIAL 1-7/16 INCH MAX. JAW CAPACITY 1.4375 MAX. JAW CAPACITY - DECIMAL 1-7/16 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW... | |
| I TYPE MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW... |