Producto Electric Corp. Rigid PVC Conduit Adapter VBA-400

Description
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
Datasheet
Description
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VBA-400 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VBA-400
Rigid PVC Conduit Adapter VBA-400
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
  • PVC MATERIAL
  • CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE
  • NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VBA-400
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details