Producto Electric Corp. Liquidtight Flexible Conduit Connector NMLT-50

Description
STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Description
STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT-50 - Producto Electric Corp.
Orangeburg, NY, USA
Liquidtight Flexible Conduit Connector
NMLT-50
Liquidtight Flexible Conduit Connector NMLT-50
STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • STRAIGHT TYPE
  • PVC MATERIAL
  • FLEXIBLE NON METALLIC CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number NMLT-50
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details