Producto Electric Corp. Rigid PVC Conduit Adapter VTA-600

Description
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VTA-600 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VTA-600
Rigid PVC Conduit Adapter VTA-600
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 8 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
  • THREADED MALE TYPE
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 8 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • 6 TRADE SIZE IN INCH
  • 6 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VTA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VTA-600
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details