Producto Electric Corp. Liquidtight Flexible Conduit Connector NMLT-150

Description
STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Description
STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT-150 - Producto Electric Corp.
Orangeburg, NY, USA
Liquidtight Flexible Conduit Connector
NMLT-150
Liquidtight Flexible Conduit Connector NMLT-150
STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • STRAIGHT TYPE
  • PVC MATERIAL
  • FLEXIBLE NON METALLIC CONDUIT USED ON
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number NMLT-150
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details