RT-90-150A -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-90-150A
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
90 DEG TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- 90 DEG TYPE
- DIE CAST ZINC MATERIAL
- 20 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-90-150A |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.65 inch (42 mm)
Material
Nylon; Nylon
View Details