RT-90-38A -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-90-38A
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
RT-90-38A
90 DEG TYPE
DIE CAST ZINC MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- 90 DEG TYPE
- DIE CAST ZINC MATERIAL
- 50 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-90-38A |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Adapter; Adapter
Size
0.2500 inch (6.35 mm)
Material
Zinc alloy
View Details