Producto Electric Corp. Rigid PVC Conduit Coupling VCPL-400

Description
LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet
Description
LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Coupling - VCPL-400 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Coupling
VCPL-400
Rigid PVC Conduit Coupling VCPL-400
LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
  • LONG LINE TYPE
  • PVC MATERIAL
  • 3.62 INCH
  • 3.62 LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 20 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VCPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VCPL-400
Product Name Rigid PVC Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details