NS-2 -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
NS-2
Description
HARDENED ZINC PLATED STEEL MATERIAL
2.25 INCH
1.43 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION NAIL
NS MODEL
Description
HARDENED ZINC PLATED STEEL MATERIAL
2.25 INCH
1.43 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION NAIL
NS MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
NS-2
HARDENED ZINC PLATED STEEL MATERIAL
2.25 INCH
1.43 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION NAIL
NS MODEL
- HARDENED ZINC PLATED STEEL MATERIAL
- 2.25 INCH
- 1.43 INCH
- EMT CONDUIT USED ON
- 1000 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INSTALLATION NAIL
- NS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NS-2 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Nylon; Nylon 66
View Details