TH-161S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-161S
Description
GALVANIZED STEEL MATERIAL
2.4 INCH
0.75 INCH
0.8 INCH
RIGID CONDUIT/IMC USED ON
500 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
2.4 INCH
0.75 INCH
0.8 INCH
RIGID CONDUIT/IMC USED ON
500 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
2.4 INCH
0.75 INCH
0.8 INCH
RIGID CONDUIT/IMC USED ON
500 STANDARD PACKAGE
3/8 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 2.4 INCH
- 0.75 INCH
- 0.8 INCH
- RIGID CONDUIT/IMC USED ON
- 500 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-161S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Male bush
Size
0.7874 inch (20 mm)
Material
Brass
View Details