Producto Electric Corp. Rigid PVC Conduit Strap VTH-400

Description
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
Datasheet
Description
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - VTH-400 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Strap
VTH-400
Rigid PVC Conduit Strap VTH-400
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 100 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • 2 MOUNTING HOLE(S)
  • TRADE SIZE IN INCH - UOM IN
  • VTH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VTH-400
Product Name Rigid PVC Conduit Strap
Fitting Type Rigid PVC Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details