Producto Electric Corp. Rigid PVC Conduit Strap VTH-200

Description
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
Datasheet
Description
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - VTH-200 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Strap
VTH-200
Rigid PVC Conduit Strap VTH-200
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 200 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • 2 TRADE SIZE - FRACTIONAL
  • 2 MOUNTING HOLE(S)
  • TRADE SIZE IN INCH - UOM IN
  • VTH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VTH-200
Product Name Rigid PVC Conduit Strap
Fitting Type Rigid PVC Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details