Producto Electric Corp. Rigid PVC Conduit Plug/Cap VPLUG-6

Description
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
Datasheet
Description
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - VPLUG-6 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Plug/Cap
VPLUG-6
Rigid PVC Conduit Plug/Cap VPLUG-6
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
  • TAPERED PLUG TYPE
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 30 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • 6 TRADE SIZE IN INCH
  • 6 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VPLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VPLUG-6
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details