Producto Electric Corp. Rigid PVC Conduit Adapter VTA-50

Description
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VTA-50 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VTA-50
Rigid PVC Conduit Adapter VTA-50
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
  • THREADED MALE TYPE
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 200 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • .5 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VTA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VTA-50
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details