Producto Electric Corp. Weatherproof Device Box PT-14-22

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S) 2 GANG(S) .75 HUB SIZE IN INCH (1) BACK, (2) EACH END HUB LOCATION STANDARD PACKAGE 10 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S) 2 GANG(S) .75 HUB SIZE IN INCH (1) BACK, (2) EACH END HUB LOCATION STANDARD PACKAGE 10 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - PT-14-22 - Producto Electric Corp.
Orangeburg, NY, USA
Weatherproof Device Box
PT-14-22
Weatherproof Device Box PT-14-22
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S) 2 GANG(S) .75 HUB SIZE IN INCH (1) BACK, (2) EACH END HUB LOCATION STANDARD PACKAGE 10 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 4.65 INCH
  • 4.65 WIDTH IN INCH
  • 4.58 INCH
  • 4.58 HEIGHT IN INCH
  • 2.1 INCH
  • 2.1 DEPTH IN INCH
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • 2 GANG(S)
  • .75 HUB SIZE IN INCH
  • (1) BACK, (2) EACH END HUB LOCATION
  • STANDARD PACKAGE 10
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number PT-14-22
Product Name Weatherproof Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details