Producto Electric Corp. Rigid/EMT Conduit Reducer RB350-75

Description
MALLEABLE IRON MATERIAL 1.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB350-75 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RB350-75
Rigid/EMT Conduit Reducer RB350-75
MALLEABLE IRON MATERIAL 1.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
  • MALLEABLE IRON MATERIAL
  • 1.75 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • 5 STANDARD PACKAGE
  • INSTALLATION THREADED
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RB350-75
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details