Producto Electric Corp. PVC Device Box VFSCC-75

Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSCC STYLE .75 HUB SIZE IN INCH (2) END, (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSCC MODEL
Datasheet
Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSCC STYLE .75 HUB SIZE IN INCH (2) END, (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - VFSCC-75 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Device Box
VFSCC-75
PVC Device Box VFSCC-75
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 3 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSCC STYLE .75 HUB SIZE IN INCH (2) END, (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSCC MODEL
  • PVC MATERIAL
  • 4.62 INCH
  • 2.87 INCH
  • 2 INCH
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • FSCC STYLE
  • .75 HUB SIZE IN INCH
  • (2) END, (1) END HUB LOCATION
  • HUB SIZE IN INCH - UOM IN
  • VFSCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFSCC-75
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details