Producto Electric Corp. Liquidtight Flexible Conduit Connector RT-45-100AS

Description
45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Description
45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - RT-45-100AS - Producto Electric Corp.
Orangeburg, NY, USA
Liquidtight Flexible Conduit Connector
RT-45-100AS
Liquidtight Flexible Conduit Connector RT-45-100AS
45 DEG TYPE STEEL MATERIAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • 45 DEG TYPE
  • STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RT-45-100AS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details