Producto Electric Corp. Weatherproof Device Box PL-14-22

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S) 1 GANG(S) .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION STANDARD PACKAGE 50 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S) 1 GANG(S) .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION STANDARD PACKAGE 50 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - PL-14-22 - Producto Electric Corp.
Orangeburg, NY, USA
Weatherproof Device Box
PL-14-22
Weatherproof Device Box PL-14-22
DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 5 HUB(S) 1 GANG(S) .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION STANDARD PACKAGE 50 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 2.83 INCH
  • 2.83 WIDTH IN INCH
  • 4.58 INCH
  • 4.58 HEIGHT IN INCH
  • 2.1 INCH
  • 2.1 DEPTH IN INCH
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • 1 GANG(S)
  • .75 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • (1) BACK, (2) EACH END HUB LOCATION
  • STANDARD PACKAGE 50
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number PL-14-22
Product Name Weatherproof Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details