MIB-99M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
MIB-99M
Description
MALLEABLE IRON MATERIAL
0.95 INCH
RIGID CONDUIT/IMC USED ON
5.03 INCH DIAMETER
5 STANDARD PACKAGE
4 INCH TRADE SIZE
INSULATED THROAT TYPE
MIB MODEL
Description
MALLEABLE IRON MATERIAL
0.95 INCH
RIGID CONDUIT/IMC USED ON
5.03 INCH DIAMETER
5 STANDARD PACKAGE
4 INCH TRADE SIZE
INSULATED THROAT TYPE
MIB MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
0.95 INCH
RIGID CONDUIT/IMC USED ON
5.03 INCH DIAMETER
5 STANDARD PACKAGE
4 INCH TRADE SIZE
INSULATED THROAT TYPE
MIB MODEL
- MALLEABLE IRON MATERIAL
- 0.95 INCH
- RIGID CONDUIT/IMC USED ON
- 5.03 INCH DIAMETER
- 5 STANDARD PACKAGE
- 4 INCH TRADE SIZE
- INSULATED THROAT TYPE
- MIB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MIB-99M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Male bush
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details