TH-185S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-185S
Description
GALVANIZED STEEL MATERIAL
4.87 INCH
1 INCH
2.16 INCH
EMT CONDUIT USED ON
25 STANDARD PACKAGE
2 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
4.87 INCH
1 INCH
2.16 INCH
EMT CONDUIT USED ON
25 STANDARD PACKAGE
2 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
4.87 INCH
1 INCH
2.16 INCH
EMT CONDUIT USED ON
25 STANDARD PACKAGE
2 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 4.87 INCH
- 1 INCH
- 2.16 INCH
- EMT CONDUIT USED ON
- 25 STANDARD PACKAGE
- 2 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-185S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Elbow; 90° elbow
Size
0.8268 inch (21 mm)
Material
Nylon; Nylon
View Details