Producto Electric Corp. Rigid PVC Conduit Entrance Cap VMH-250

Description
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 2 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
Datasheet
Description
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 2 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Entrance Cap - VMH-250 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Entrance Cap
VMH-250
Rigid PVC Conduit Entrance Cap VMH-250
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 2 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
  • PVC MATERIAL
  • NEC, NEMA FB-1 APPLICABLE STANDARD
  • 2 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 2.5 TRADE SIZE IN INCH
  • 2-1/2 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VMH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMH-250
Product Name Rigid PVC Conduit Entrance Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details