Producto Electric Corp. Rigid/EMT Conduit Strap TH-165S

Description
GALVANIZED STEEL MATERIAL 4.15 INCH 0.87 INCH 1.63 INCH RIGID CONDUIT/IMC USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
Datasheet
Description
GALVANIZED STEEL MATERIAL 4.15 INCH 0.87 INCH 1.63 INCH RIGID CONDUIT/IMC USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TH-165S - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Strap
TH-165S
Rigid/EMT Conduit Strap TH-165S
GALVANIZED STEEL MATERIAL 4.15 INCH 0.87 INCH 1.63 INCH RIGID CONDUIT/IMC USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
  • GALVANIZED STEEL MATERIAL
  • 4.15 INCH
  • 0.87 INCH
  • 1.63 INCH
  • RIGID CONDUIT/IMC USED ON
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSTALLATION 2 HOLE
  • TH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number TH-165S
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details