Producto Electric Corp. Rigid/EMT Conduit Reducer RB300-75

Description
MALLEABLE IRON MATERIAL 1.11 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.11 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB300-75 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RB300-75
Rigid/EMT Conduit Reducer RB300-75
MALLEABLE IRON MATERIAL 1.11 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
  • MALLEABLE IRON MATERIAL
  • 1.11 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • 10 STANDARD PACKAGE
  • INSTALLATION THREADED
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RB300-75
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details