Producto Electric Corp. Explosionproof Flexible Conduit Coupling FC-312

Description
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - FC-312 - Producto Electric Corp.
Orangeburg, NY, USA
Explosionproof Flexible Conduit Coupling
FC-312
Explosionproof Flexible Conduit Coupling FC-312
BRONZE BRAID, BRASS TUBE MATERIAL 12 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 12 INCH
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • 1 INCH TRADE SIZE
  • (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE
  • WITH ARC RESISTANT LINER
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FC-312
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2650008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details