RT-75A -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-75A
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
RT-75A
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- STRAIGHT TYPE
- DIE CAST ZINC MATERIAL
- 100 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-75A |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
P clip
Size
2.13 inch (54 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details