Producto Electric Corp. Rigid PVC Conduit Coupling VCPL-500

Description
LONG LINE TYPE PVC MATERIAL 4.5 INCH 4.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet
Description
LONG LINE TYPE PVC MATERIAL 4.5 INCH 4.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Coupling - VCPL-500 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Coupling
VCPL-500
Rigid PVC Conduit Coupling VCPL-500
LONG LINE TYPE PVC MATERIAL 4.5 INCH 4.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
  • LONG LINE TYPE
  • PVC MATERIAL
  • 4.5 INCH
  • 4.5 LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • 5 TRADE SIZE IN INCH
  • 5 TRADE SIZE - FRACTIONAL
  • LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VCPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VCPL-500
Product Name Rigid PVC Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details