Producto Electric Corp. Rigid PVC Conduit Adapter VTA-75

Description
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VTA-75 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VTA-75
Rigid PVC Conduit Adapter VTA-75
THREADED MALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VTA MODEL
  • THREADED MALE TYPE
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 125 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • .75 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VTA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VTA-75
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details