TH-164S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-164S
Description
GALVANIZED STEEL MATERIAL
3.25 INCH
0.75 INCH
1.32 INCH
RIGID CONDUIT/IMC USED ON
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
3.25 INCH
0.75 INCH
1.32 INCH
RIGID CONDUIT/IMC USED ON
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
3.25 INCH
0.75 INCH
1.32 INCH
RIGID CONDUIT/IMC USED ON
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 3.25 INCH
- 0.75 INCH
- 1.32 INCH
- RIGID CONDUIT/IMC USED ON
- 250 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-164S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed fitting
Size
0.8268 inch (21 mm)
Material
Nylon; Nylon
View Details