Producto Electric Corp. Rigid/EMT Conduit Combination Coupling RT-260

Description
DIE CAST ZINC MATERIAL 1.39 INCH DIA X 1.64 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 RT MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.39 INCH DIA X 1.64 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - RT-260 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Combination Coupling
RT-260
Rigid/EMT Conduit Combination Coupling RT-260
DIE CAST ZINC MATERIAL 1.39 INCH DIA X 1.64 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 RT MODEL
  • DIE CAST ZINC MATERIAL
  • 1.39 INCH DIA X 1.64 INCH L SIZE
  • EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON
  • COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RT-260
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2650007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details