Producto Electric Corp. Rigid PVC Conduit Expansion Coupling VEJ-250

Description
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet
Description
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Expansion Coupling - VEJ-250 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Expansion Coupling
VEJ-250
Rigid PVC Conduit Expansion Coupling VEJ-250
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
  • TWO PIECE TYPE
  • PVC MATERIAL
  • 16 INCH EXPANSION LENGTH
  • 16 EXPANSION LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 2.5 TRADE SIZE IN INCH
  • 2-1/2 TRADE SIZE - FRACTIONAL
  • EXPANSION LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VEJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEJ-250
Product Name Rigid PVC Conduit Expansion Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details