MIB-92M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
MIB-92M
Description
MALLEABLE IRON MATERIAL
0.54 INCH
RIGID CONDUIT/IMC USED ON
1.68 INCH DIAMETER
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSULATED THROAT TYPE
MIB MODEL
Description
MALLEABLE IRON MATERIAL
0.54 INCH
RIGID CONDUIT/IMC USED ON
1.68 INCH DIAMETER
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSULATED THROAT TYPE
MIB MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
0.54 INCH
RIGID CONDUIT/IMC USED ON
1.68 INCH DIAMETER
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSULATED THROAT TYPE
MIB MODEL
- MALLEABLE IRON MATERIAL
- 0.54 INCH
- RIGID CONDUIT/IMC USED ON
- 1.68 INCH DIAMETER
- 250 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INSULATED THROAT TYPE
- MIB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MIB-92M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data