Producto Electric Corp. Rigid PVC Conduit Reducer VMR-61

Description
REDUCER TYPE MOLDED PVC MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 1/2 SMALL END TRADE SIZE - FRACTIONAL 3/4 LARGE END TRADE SIZE - FRACTIONAL .5 SMALL END TRADE SIZE IN INCH .75 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet
Description
REDUCER TYPE MOLDED PVC MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 1/2 SMALL END TRADE SIZE - FRACTIONAL 3/4 LARGE END TRADE SIZE - FRACTIONAL .5 SMALL END TRADE SIZE IN INCH .75 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Reducer - VMR-61 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Reducer
VMR-61
Rigid PVC Conduit Reducer VMR-61
REDUCER TYPE MOLDED PVC MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 1/2 SMALL END TRADE SIZE - FRACTIONAL 3/4 LARGE END TRADE SIZE - FRACTIONAL .5 SMALL END TRADE SIZE IN INCH .75 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
  • REDUCER TYPE
  • MOLDED PVC MATERIAL
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • 1/2 SMALL END TRADE SIZE - FRACTIONAL
  • 3/4 LARGE END TRADE SIZE - FRACTIONAL
  • .5 SMALL END TRADE SIZE IN INCH
  • .75 LARGE END TRADE SIZE IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 100 STANDARD PACKAGE
  • LARGE END TRADE SIZE IN INCH - UOM IN
  • SMALL END TRADE SIZE IN INCH - UOM IN
  • VMR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMR-61
Product Name Rigid PVC Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details