Producto Electric Corp. Rigid PVC Conduit Reducer VMR-404

Description
REDUCER TYPE MOLDED PVC MATERIAL 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE - FRACTIONAL 3 SMALL END TRADE SIZE IN INCH 4 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet
Description
REDUCER TYPE MOLDED PVC MATERIAL 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE - FRACTIONAL 3 SMALL END TRADE SIZE IN INCH 4 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Reducer - VMR-404 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Reducer
VMR-404
Rigid PVC Conduit Reducer VMR-404
REDUCER TYPE MOLDED PVC MATERIAL 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE - FRACTIONAL 3 SMALL END TRADE SIZE IN INCH 4 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
  • REDUCER TYPE
  • MOLDED PVC MATERIAL
  • 3 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • 3 SMALL END TRADE SIZE - FRACTIONAL
  • 4 LARGE END TRADE SIZE - FRACTIONAL
  • 3 SMALL END TRADE SIZE IN INCH
  • 4 LARGE END TRADE SIZE IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 20 STANDARD PACKAGE
  • LARGE END TRADE SIZE IN INCH - UOM IN
  • SMALL END TRADE SIZE IN INCH - UOM IN
  • VMR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMR-404
Product Name Rigid PVC Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details