Producto Electric Corp. Rigid PVC Conduit Coupling VCPL-50

Description
LONG LINE TYPE PVC MATERIAL 1.44 INCH 1.44 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet
Description
LONG LINE TYPE PVC MATERIAL 1.44 INCH 1.44 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Coupling - VCPL-50 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Coupling
VCPL-50
Rigid PVC Conduit Coupling VCPL-50
LONG LINE TYPE PVC MATERIAL 1.44 INCH 1.44 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
  • LONG LINE TYPE
  • PVC MATERIAL
  • 1.44 INCH
  • 1.44 LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 200 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • .5 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VCPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VCPL-50
Product Name Rigid PVC Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details